Capital Lighting, Inc. 4788CM Mid. Chandeliers-Glass Up 411735

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal/Hand Blown Clear Swirled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal/Hand Blown Clear Swirled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4788CM Mid. Chandeliers-Glass Up - 411735 - Capital Lighting, Inc.
Columbus, OH, USA
4788CM Mid. Chandeliers-Glass Up
411735
4788CM Mid. Chandeliers-Glass Up 411735
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal/Hand Blown Clear Swirled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Chrome
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Etched Opal/Hand Blown Clear Swirled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411735
Product Name 4788CM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details