Capital Lighting, Inc. 4785CM Mid. Chandeliers-Glass Up 411732

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal/Hand Blown Clear Swirled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal/Hand Blown Clear Swirled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4785CM Mid. Chandeliers-Glass Up - 411732 - Capital Lighting, Inc.
Columbus, OH, USA
4785CM Mid. Chandeliers-Glass Up
411732
4785CM Mid. Chandeliers-Glass Up 411732
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal/Hand Blown Clear Swirled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Etched Opal/Hand Blown Clear Swirled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411732
Product Name 4785CM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details