Capital Lighting, Inc. 5053CM Bathroom Fixtures-Three Lights 411718

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Inside-Painted White Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Inside-Painted White Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5053CM Bathroom Fixtures-Three Lights - 411718 - Capital Lighting, Inc.
Columbus, OH, USA
5053CM Bathroom Fixtures-Three Lights
411718
5053CM Bathroom Fixtures-Three Lights 411718
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Inside-Painted White Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 6.00
Extension: 5.5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Inside-Painted White
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411718
Product Name 5053CM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details