Capital Lighting, Inc. 4792EZ Sconces-Drum Shades 411717

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.75 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.75 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
4792EZ Sconces-Drum Shades - 411717 - Capital Lighting, Inc.
Columbus, OH, USA
4792EZ Sconces-Drum Shades
411717
4792EZ Sconces-Drum Shades 411717
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.75 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 15.75
Extension: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411717
Product Name 4792EZ Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details