Capital Lighting, Inc. 4795EZ Mid. Chandeliers-Drum Shades 411713

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4795EZ Mid. Chandeliers-Drum Shades - 411713 - Capital Lighting, Inc.
Columbus, OH, USA
4795EZ Mid. Chandeliers-Drum Shades
411713
4795EZ Mid. Chandeliers-Drum Shades 411713
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: English Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6``.34 dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411713
Product Name 4795EZ Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details