Capital Lighting, Inc. 4798EZ Mid. Chandeliers-Candle 411710

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4798EZ Mid. Chandeliers-Candle - 411710 - Capital Lighting, Inc.
Columbus, OH, USA
4798EZ Mid. Chandeliers-Candle
411710
4798EZ Mid. Chandeliers-Candle 411710
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6``.34 dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: English Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6``.34 dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411710
Product Name 4798EZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details