Capital Lighting, Inc. Sconces-Single Candle 411680

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.50 Length 20.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roman Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779013447 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.50 Length 20.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roman Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779013447 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 411680 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
411680
Sconces-Single Candle 411680
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.50 Length 20.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roman Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779013447 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.50
Length 20.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Roman Bronze
Weight: 8
Product Name: One Light Wall Sconce
UPC: 633779013447
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411680
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details