Capital Lighting, Inc. Sconces-Single Candle 411647

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Length 17.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Weight: 9 Product Name: One Light Wall Sconce UPC: 633779009112 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Length 17.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Weight: 9 Product Name: One Light Wall Sconce UPC: 633779009112 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 411647 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
411647
Sconces-Single Candle 411647
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Length 17.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Weight: 9 Product Name: One Light Wall Sconce UPC: 633779009112 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 17.00
Length 17.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Bronze
Weight: 9
Product Name: One Light Wall Sconce
UPC: 633779009112
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411647
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details