Capital Lighting, Inc. Sconces-Triple Candle 411624

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Length 20.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Brass Weight: 6 Product Name: Three Light Wall Sconce UPC: 633779001840 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Length 20.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Brass Weight: 6 Product Name: Three Light Wall Sconce UPC: 633779001840 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 411624 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
411624
Sconces-Triple Candle 411624
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Length 20.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Brass Weight: 6 Product Name: Three Light Wall Sconce UPC: 633779001840 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Length 20.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Brass
Weight: 6
Product Name: Three Light Wall Sconce
UPC: 633779001840
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411624
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details