Capital Lighting, Inc. Sconces-Double Candle 411436

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779006142 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779006142 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 411436 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
411436
Sconces-Double Candle 411436
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779006142 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.50
Length 12.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779006142
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411436
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details