Capital Lighting, Inc. Sconces-Double Candle 411434

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779006159 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779006159 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 411434 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
411434
Sconces-Double Candle 411434
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779006159 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.50
Length 12.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779006159
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411434
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details