Capital Lighting, Inc. Bathroom Fixtures-Two Lights 411416

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779001086 Category: Wall Sconce Glass: Traditional Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779001086 Category: Wall Sconce Glass: Traditional Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 411416 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
411416
Bathroom Fixtures-Two Lights 411416
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779001086 Category: Wall Sconce Glass: Traditional Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Length 8.00
Extension: 6
Bulb
Qty: 2
Wattage: 60
Finish: Olde Brass
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 633779001086
Category: Wall Sconce
Glass: Traditional
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411416
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details