Capital Lighting, Inc. Bathroom Fixtures-Three Lights 411411

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: Three Light Bath Sconce UPC: 633779006913 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: Three Light Bath Sconce UPC: 633779006913 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 411411 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
411411
Bathroom Fixtures-Three Lights 411411
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: Three Light Bath Sconce UPC: 633779006913 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Length 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gold Leaf
Weight: 10
Product Name: Three Light Bath Sconce
UPC: 633779006913
Category: Bath Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411411
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details