Capital Lighting, Inc. Sconces-Double Candle 411344

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.00 Length 9.00 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779013959 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.00 Length 9.00 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779013959 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 411344 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
411344
Sconces-Double Candle 411344
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.00 Length 9.00 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779013959 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.00
Length 9.00
Extension: 7
Bulb
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779013959
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411344
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details