Capital Lighting, Inc. 1012CH Mid. Chandeliers-Candle 411322

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Weight: 18 Product Name: Six Light Chandelette (Mini Chandelier UPC: 783927275934 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Weight: 18 Product Name: Six Light Chandelette (Mini Chandelier UPC: 783927275934 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
1012CH Mid. Chandeliers-Candle - 411322 - Capital Lighting, Inc.
Columbus, OH, USA
1012CH Mid. Chandeliers-Candle
411322
1012CH Mid. Chandeliers-Candle 411322
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Weight: 18 Product Name: Six Light Chandelette (Mini Chandelier UPC: 783927275934 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Chrome
Weight: 18
Product Name: Six Light Chandelette (Mini Chandelier
UPC: 783927275934
Category: Chandelette (Mini Chandelier)
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411322
Product Name 1012CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details