Capital Lighting, Inc. 1014CH Large Chandeliers-Candle 411321

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 49 Product Name: 12 Light Chandelier UPC: 783927275941 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 44``
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 49 Product Name: 12 Light Chandelier UPC: 783927275941 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 44``

Suppliers

Company
Product
Description
Supplier Links
1014CH Large Chandeliers-Candle - 411321 - Capital Lighting, Inc.
Columbus, OH, USA
1014CH Large Chandeliers-Candle
411321
1014CH Large Chandeliers-Candle 411321
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 49 Product Name: 12 Light Chandelier UPC: 783927275941 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 44``

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 42.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Chrome
Weight: 49
Product Name: 12 Light Chandelier
UPC: 783927275941
Category: Chandeliers
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``
Wire: 44``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411321
Product Name 1014CH Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details