Capital Lighting, Inc. 1040PS Pendants-Drum Shade 411316

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1040PS Pendants-Drum Shade - 411316 - Capital Lighting, Inc.
Columbus, OH, USA
1040PS Pendants-Drum Shade
411316
1040PS Pendants-Drum Shade 411316
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Silver
Product Name: Three Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411316
Product Name 1040PS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details