Capital Lighting, Inc. 1039PS Pendants-Drum Shade 411314

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1039PS Pendants-Drum Shade - 411314 - Capital Lighting, Inc.
Columbus, OH, USA
1039PS Pendants-Drum Shade
411314
1039PS Pendants-Drum Shade 411314
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Silver
Product Name: Three Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411314
Product Name 1039PS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details