Capital Lighting, Inc. 1042PS Sconces-Drum Shades 411313

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1042PS Sconces-Drum Shades - 411313 - Capital Lighting, Inc.
Columbus, OH, USA
1042PS Sconces-Drum Shades
411313
1042PS Sconces-Drum Shades 411313
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Silver
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411313
Product Name 1042PS Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details