Capital Lighting, Inc. 1060PS Mid. Chandeliers-Candle 411306

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Silver Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Silver Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1060PS Mid. Chandeliers-Candle - 411306 - Capital Lighting, Inc.
Columbus, OH, USA
1060PS Mid. Chandeliers-Candle
411306
1060PS Mid. Chandeliers-Candle 411306
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Silver Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 11.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Silver
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411306
Product Name 1060PS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details