Capital Lighting, Inc. 5557AP Bathroom Fixtures-Two Lights 411185

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 5.07 Product Name: Two Light Wall Mounted Bath Light UPC: 783927275033 Category: Wall Mounted Bath Fixture Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 5.07 Product Name: Two Light Wall Mounted Bath Light UPC: 783927275033 Category: Wall Mounted Bath Fixture Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5557AP Bathroom Fixtures-Two Lights - 411185 - Capital Lighting, Inc.
Columbus, OH, USA
5557AP Bathroom Fixtures-Two Lights
411185
5557AP Bathroom Fixtures-Two Lights 411185
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 5.07 Product Name: Two Light Wall Mounted Bath Light UPC: 783927275033 Category: Wall Mounted Bath Fixture Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Pewter
Weight: 5.07
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927275033
Category: Wall Mounted Bath Fixture
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411185
Product Name 5557AP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details