Capital Lighting, Inc. 5317MBZ Bathroom Fixtures-Four Lights 411183

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Marbled Bronze Weight: 8.65 Product Name: Four Light Wall Mounted Bath Light UPC: 783927277174 Category: Wall Mounted Bath Fixture Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Marbled Bronze Weight: 8.65 Product Name: Four Light Wall Mounted Bath Light UPC: 783927277174 Category: Wall Mounted Bath Fixture Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5317MBZ Bathroom Fixtures-Four Lights - 411183 - Capital Lighting, Inc.
Columbus, OH, USA
5317MBZ Bathroom Fixtures-Four Lights
411183
5317MBZ Bathroom Fixtures-Four Lights 411183
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Marbled Bronze Weight: 8.65 Product Name: Four Light Wall Mounted Bath Light UPC: 783927277174 Category: Wall Mounted Bath Fixture Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.50
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Marbled Bronze
Weight: 8.65
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927277174
Category: Wall Mounted Bath Fixture
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411183
Product Name 5317MBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details