Capital Lighting, Inc. 5151NI Bathroom Fixtures-Four Lights 411182

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927272155 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927272155 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5151NI Bathroom Fixtures-Four Lights - 411182 - Capital Lighting, Inc.
Columbus, OH, USA
5151NI Bathroom Fixtures-Four Lights
411182
5151NI Bathroom Fixtures-Four Lights 411182
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927272155 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927272155
Category: Wall Mounted Bath Fixture
Glass: Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411182
Product Name 5151NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details