Capital Lighting, Inc. 5150NI Bathroom Fixtures-Three Lights 411180

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927272162 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927272162 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5150NI Bathroom Fixtures-Three Lights - 411180 - Capital Lighting, Inc.
Columbus, OH, USA
5150NI Bathroom Fixtures-Three Lights
411180
5150NI Bathroom Fixtures-Three Lights 411180
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927272162 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927272162
Category: Wall Mounted Bath Fixture
Glass: Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411180
Product Name 5150NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details