Capital Lighting, Inc. 65295 Pendants-Bowl Style 411167

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 42.50 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Olde Bronze Weight: 27 Product Name: Five Light Inverted Pendant UPC: 783927278102 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 42.50 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Olde Bronze Weight: 27 Product Name: Five Light Inverted Pendant UPC: 783927278102 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
65295 Pendants-Bowl Style - 411167 - Capital Lighting, Inc.
Columbus, OH, USA
65295 Pendants-Bowl Style
411167
65295 Pendants-Bowl Style 411167
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 42.50 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Olde Bronze Weight: 27 Product Name: Five Light Inverted Pendant UPC: 783927278102 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 42.50
Bulb
Type: Medium
Qty: 5
Wattage: 30
Finish: Olde Bronze
Weight: 27
Product Name: Five Light Inverted Pendant
UPC: 783927278102
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411167
Product Name 65295 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details