Capital Lighting, Inc. 2415MBZ Mid. Chandeliers-Glass Up 411135

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Marbled Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927261913 Category: Chandeliers Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 88``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Marbled Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927261913 Category: Chandeliers Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 88``

Suppliers

Company
Product
Description
Supplier Links
2415MBZ Mid. Chandeliers-Glass Up - 411135 - Capital Lighting, Inc.
Columbus, OH, USA
2415MBZ Mid. Chandeliers-Glass Up
411135
2415MBZ Mid. Chandeliers-Glass Up 411135
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Marbled Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927261913 Category: Chandeliers Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 88``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Marbled Bronze
Weight: 26
Product Name: Nine Light Chandelier
UPC: 783927261913
Category: Chandeliers
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 88``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411135
Product Name 2415MBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details