Capital Lighting, Inc. 2416MBZ Large Chandeliers-Glass Shade 411132

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Marbled Bronze Weight: 50 Product Name: 15 Light Chandelier UPC: 783927261906 Category: Chandeliers Glass: Umber Etched Shipped Via: Truck Safety Rating: cUL Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Marbled Bronze Weight: 50 Product Name: 15 Light Chandelier UPC: 783927261906 Category: Chandeliers Glass: Umber Etched Shipped Via: Truck Safety Rating: cUL Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
2416MBZ Large Chandeliers-Glass Shade - 411132 - Capital Lighting, Inc.
Columbus, OH, USA
2416MBZ Large Chandeliers-Glass Shade
411132
2416MBZ Large Chandeliers-Glass Shade 411132
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Marbled Bronze Weight: 50 Product Name: 15 Light Chandelier UPC: 783927261906 Category: Chandeliers Glass: Umber Etched Shipped Via: Truck Safety Rating: cUL Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 34.00
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Marbled Bronze
Weight: 50
Product Name: 15 Light Chandelier
UPC: 783927261906
Category: Chandeliers
Glass: Umber Etched
Shipped Via: Truck
Safety Rating: cUL
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411132
Product Name 2416MBZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details