Capital Lighting, Inc. 2556AP Mid. Chandeliers-Glass Down 411128

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 10 Product Name: Three Light Chandelier UPC: 783927275040 Category: Chandeliers Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 10 Product Name: Three Light Chandelier UPC: 783927275040 Category: Chandeliers Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
2556AP Mid. Chandeliers-Glass Down - 411128 - Capital Lighting, Inc.
Columbus, OH, USA
2556AP Mid. Chandeliers-Glass Down
411128
2556AP Mid. Chandeliers-Glass Down 411128
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 10 Product Name: Three Light Chandelier UPC: 783927275040 Category: Chandeliers Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 10
Product Name: Three Light Chandelier
UPC: 783927275040
Category: Chandeliers
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411128
Product Name 2556AP Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details