Capital Lighting, Inc. 2557AP Mid. Chandeliers-Glass Up 411126

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 13 Product Name: Five Light Chandelier UPC: 783927275163 Category: Chandeliers Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 13 Product Name: Five Light Chandelier UPC: 783927275163 Category: Chandeliers Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
2557AP Mid. Chandeliers-Glass Up - 411126 - Capital Lighting, Inc.
Columbus, OH, USA
2557AP Mid. Chandeliers-Glass Up
411126
2557AP Mid. Chandeliers-Glass Up 411126
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 13 Product Name: Five Light Chandelier UPC: 783927275163 Category: Chandeliers Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Pewter
Weight: 13
Product Name: Five Light Chandelier
UPC: 783927275163
Category: Chandeliers
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411126
Product Name 2557AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details