Capital Lighting, Inc. 3757AP Semi-Flush Mts.-Bowl Style 411125

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 8 Product Name: Two Light Semi Flush UPC: 783927275088 Category: Semi-Flush Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 8 Product Name: Two Light Semi Flush UPC: 783927275088 Category: Semi-Flush Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
3757AP Semi-Flush Mts.-Bowl Style - 411125 - Capital Lighting, Inc.
Columbus, OH, USA
3757AP Semi-Flush Mts.-Bowl Style
411125
3757AP Semi-Flush Mts.-Bowl Style 411125
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 8 Product Name: Two Light Semi Flush UPC: 783927275088 Category: Semi-Flush Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Pewter
Weight: 8
Product Name: Two Light Semi Flush
UPC: 783927275088
Category: Semi-Flush
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411125
Product Name 3757AP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details