Capital Lighting, Inc. 2558AP Mid. Chandeliers-Glass Up 411124

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 22 Product Name: Nine Light Chandelier UPC: 783927275149 Category: Chandeliers Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 22 Product Name: Nine Light Chandelier UPC: 783927275149 Category: Chandeliers Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
2558AP Mid. Chandeliers-Glass Up - 411124 - Capital Lighting, Inc.
Columbus, OH, USA
2558AP Mid. Chandeliers-Glass Up
411124
2558AP Mid. Chandeliers-Glass Up 411124
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 22 Product Name: Nine Light Chandelier UPC: 783927275149 Category: Chandeliers Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Pewter
Weight: 22
Product Name: Nine Light Chandelier
UPC: 783927275149
Category: Chandeliers
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411124
Product Name 2558AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details