Capital Lighting, Inc. 3355AP Mini Pendants-Rod 411122

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 5.5 Product Name: One Light Mini Pendant UPC: 783927275286 Category: Mini Pendants Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 5.5 Product Name: One Light Mini Pendant UPC: 783927275286 Category: Mini Pendants Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
3355AP Mini Pendants-Rod - 411122 - Capital Lighting, Inc.
Columbus, OH, USA
3355AP Mini Pendants-Rod
411122
3355AP Mini Pendants-Rod 411122
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 5.5 Product Name: One Light Mini Pendant UPC: 783927275286 Category: Mini Pendants Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 5.5
Product Name: One Light Mini Pendant
UPC: 783927275286
Category: Mini Pendants
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411122
Product Name 3355AP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details