Capital Lighting, Inc. 5556AP Sconces-Single Glass 411121

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.43 Product Name: One Light Wall Fixture UPC: 783927275064 Category: Wall Fixtures Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.43 Product Name: One Light Wall Fixture UPC: 783927275064 Category: Wall Fixtures Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5556AP Sconces-Single Glass - 411121 - Capital Lighting, Inc.
Columbus, OH, USA
5556AP Sconces-Single Glass
411121
5556AP Sconces-Single Glass 411121
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.43 Product Name: One Light Wall Fixture UPC: 783927275064 Category: Wall Fixtures Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 2.43
Product Name: One Light Wall Fixture
UPC: 783927275064
Category: Wall Fixtures
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411121
Product Name 5556AP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details