Capital Lighting, Inc. 3356AP Pendants-Bowl Style 411120

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 11 Product Name: Three Light Inverted Pendant UPC: 783927275125 Category: Inverted Pendant Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 11 Product Name: Three Light Inverted Pendant UPC: 783927275125 Category: Inverted Pendant Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

Suppliers

Company
Product
Description
Supplier Links
3356AP Pendants-Bowl Style - 411120 - Capital Lighting, Inc.
Columbus, OH, USA
3356AP Pendants-Bowl Style
411120
3356AP Pendants-Bowl Style 411120
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 11 Product Name: Three Light Inverted Pendant UPC: 783927275125 Category: Inverted Pendant Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 11
Product Name: Three Light Inverted Pendant
UPC: 783927275125
Category: Inverted Pendant
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 52``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411120
Product Name 3356AP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details