Capital Lighting, Inc. 2915MBZ Island/Pool Table-4 Light + 411119

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Marbled Bronze Weight: 13 Product Name: Four Light Island Light UPC: 783927261890 Category: Island Light Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 88``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Marbled Bronze Weight: 13 Product Name: Four Light Island Light UPC: 783927261890 Category: Island Light Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 88``

Suppliers

Company
Product
Description
Supplier Links
2915MBZ Island/Pool Table-4 Light + - 411119 - Capital Lighting, Inc.
Columbus, OH, USA
2915MBZ Island/Pool Table-4 Light +
411119
2915MBZ Island/Pool Table-4 Light + 411119
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Marbled Bronze Weight: 13 Product Name: Four Light Island Light UPC: 783927261890 Category: Island Light Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 88``

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Marbled Bronze
Weight: 13
Product Name: Four Light Island Light
UPC: 783927261890
Category: Island Light
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 88``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411119
Product Name 2915MBZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details