Capital Lighting, Inc. 2412MBZ Mid. Chandeliers-Glass Up 411117

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Marbled Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 783927261944 Category: Chandeliers Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 90``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Marbled Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 783927261944 Category: Chandeliers Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 90``

Suppliers

Company
Product
Description
Supplier Links
2412MBZ Mid. Chandeliers-Glass Up - 411117 - Capital Lighting, Inc.
Columbus, OH, USA
2412MBZ Mid. Chandeliers-Glass Up
411117
2412MBZ Mid. Chandeliers-Glass Up 411117
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Marbled Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 783927261944 Category: Chandeliers Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 90``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Marbled Bronze
Weight: 11
Product Name: Three Light Chandelier
UPC: 783927261944
Category: Chandeliers
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 90``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411117
Product Name 2412MBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details