Capital Lighting, Inc. 5559AP Bathroom Fixtures-Four Lights 411099

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 12.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927274999 Category: Wall Mounted Bath Fixture Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 12.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927274999 Category: Wall Mounted Bath Fixture Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5559AP Bathroom Fixtures-Four Lights - 411099 - Capital Lighting, Inc.
Columbus, OH, USA
5559AP Bathroom Fixtures-Four Lights
411099
5559AP Bathroom Fixtures-Four Lights 411099
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 12.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927274999 Category: Wall Mounted Bath Fixture Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.25
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Pewter
Weight: 12.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927274999
Category: Wall Mounted Bath Fixture
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411099
Product Name 5559AP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details