Capital Lighting, Inc. 21197 Mid. Chandeliers-Glass Up 411037

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Caramel Art glass Weight: 26 Product Name: Six Light Chandelier UPC: 792977211977 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Caramel Art glass Weight: 26 Product Name: Six Light Chandelier UPC: 792977211977 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21197 Mid. Chandeliers-Glass Up - 411037 - Capital Lighting, Inc.
Columbus, OH, USA
21197 Mid. Chandeliers-Glass Up
411037
21197 Mid. Chandeliers-Glass Up 411037
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Caramel Art glass Weight: 26 Product Name: Six Light Chandelier UPC: 792977211977 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Caramel Art glass
Weight: 26
Product Name: Six Light Chandelier
UPC: 792977211977
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411037
Product Name 21197 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details