Capital Lighting, Inc. 21871 Mini Pendants-Chain 411033

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Caramel Art glass Product Name: One Light Mini Pendant UPC: 792977218716 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Caramel Art glass Product Name: One Light Mini Pendant UPC: 792977218716 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21871 Mini Pendants-Chain - 411033 - Capital Lighting, Inc.
Columbus, OH, USA
21871 Mini Pendants-Chain
411033
21871 Mini Pendants-Chain 411033
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Caramel Art glass Product Name: One Light Mini Pendant UPC: 792977218716 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Caramel Art glass
Product Name: One Light Mini Pendant
UPC: 792977218716
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411033
Product Name 21871 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details