Capital Lighting, Inc. 22255 Semi-Flush Mts.-Bowl Style 411032

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Caramel Art glass Weight: 9 Product Name: Two Light Semi Flush Mount UPC: 792977222553 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Caramel Art glass Weight: 9 Product Name: Two Light Semi Flush Mount UPC: 792977222553 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
22255 Semi-Flush Mts.-Bowl Style - 411032 - Capital Lighting, Inc.
Columbus, OH, USA
22255 Semi-Flush Mts.-Bowl Style
411032
22255 Semi-Flush Mts.-Bowl Style 411032
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Caramel Art glass Weight: 9 Product Name: Two Light Semi Flush Mount UPC: 792977222553 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Caramel Art glass
Weight: 9
Product Name: Two Light Semi Flush Mount
UPC: 792977222553
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411032
Product Name 22255 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details