Capital Lighting, Inc. 21303WSOI Pendants-Bowl Style 410989

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 36.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18.43 Product Name: Three Light Invert Bowl Pendant UPC: 783209060845 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 36.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18.43 Product Name: Three Light Invert Bowl Pendant UPC: 783209060845 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21303WSOI Pendants-Bowl Style - 410989 - Capital Lighting, Inc.
Columbus, OH, USA
21303WSOI Pendants-Bowl Style
410989
21303WSOI Pendants-Bowl Style 410989
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 36.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18.43 Product Name: Three Light Invert Bowl Pendant UPC: 783209060845 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 36.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 18.43
Product Name: Three Light Invert Bowl Pendant
UPC: 783209060845
Category: Invert Bowl Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410989
Product Name 21303WSOI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details