Capital Lighting, Inc. 21148SCRE Island/Pool Table-Pillar Candle 410959

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Rustic Ebony Weight: 29.19 Product Name: Six Light Chandelier UPC: 783209061620 Category: Single-Tier Chandelier Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Rustic Ebony Weight: 29.19 Product Name: Six Light Chandelier UPC: 783209061620 Category: Single-Tier Chandelier Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21148SCRE Island/Pool Table-Pillar Candle - 410959 - Capital Lighting, Inc.
Columbus, OH, USA
21148SCRE Island/Pool Table-Pillar Candle
410959
21148SCRE Island/Pool Table-Pillar Candle 410959
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Rustic Ebony Weight: 29.19 Product Name: Six Light Chandelier UPC: 783209061620 Category: Single-Tier Chandelier Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Rustic Ebony
Weight: 29.19
Product Name: Six Light Chandelier
UPC: 783209061620
Category: Single-Tier Chandelier
Glass: Stone Candle
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410959
Product Name 21148SCRE Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details