Capital Lighting, Inc. 21147SCRE Mid. Chandeliers-Pillar Candle 410928

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rustic Ebony Weight: 48.02 Product Name: Two Light Chandelier UPC: 783209061613 Category: Multi-Tier Chandelier Glass: Stone Candle Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rustic Ebony Weight: 48.02 Product Name: Two Light Chandelier UPC: 783209061613 Category: Multi-Tier Chandelier Glass: Stone Candle Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21147SCRE Mid. Chandeliers-Pillar Candle - 410928 - Capital Lighting, Inc.
Columbus, OH, USA
21147SCRE Mid. Chandeliers-Pillar Candle
410928
21147SCRE Mid. Chandeliers-Pillar Candle 410928
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rustic Ebony Weight: 48.02 Product Name: Two Light Chandelier UPC: 783209061613 Category: Multi-Tier Chandelier Glass: Stone Candle Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Rustic Ebony
Weight: 48.02
Product Name: Two Light Chandelier
UPC: 783209061613
Category: Multi-Tier Chandelier
Glass: Stone Candle
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410928
Product Name 21147SCRE Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details