Capital Lighting, Inc. 21140SCRE Flush Mounts-Bowl Style 410923

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Ebony Weight: 9.52 Product Name: Two Light Flush Mount UPC: 783209061569 Category: Flush Mount Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Ebony Weight: 9.52 Product Name: Two Light Flush Mount UPC: 783209061569 Category: Flush Mount Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21140SCRE Flush Mounts-Bowl Style - 410923 - Capital Lighting, Inc.
Columbus, OH, USA
21140SCRE Flush Mounts-Bowl Style
410923
21140SCRE Flush Mounts-Bowl Style 410923
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Ebony Weight: 9.52 Product Name: Two Light Flush Mount UPC: 783209061569 Category: Flush Mount Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Rustic Ebony
Weight: 9.52
Product Name: Two Light Flush Mount
UPC: 783209061569
Category: Flush Mount
Glass: Stone Candle
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410923
Product Name 21140SCRE Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details