Capital Lighting, Inc. 21144SCRE Mid. Chandeliers-Pillar Candle 410922

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Ebony Weight: 18.92 Product Name: Four Light Chandelier UPC: 783209061590 Category: Single-Tier Chandelier Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Ebony Weight: 18.92 Product Name: Four Light Chandelier UPC: 783209061590 Category: Single-Tier Chandelier Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21144SCRE Mid. Chandeliers-Pillar Candle - 410922 - Capital Lighting, Inc.
Columbus, OH, USA
21144SCRE Mid. Chandeliers-Pillar Candle
410922
21144SCRE Mid. Chandeliers-Pillar Candle 410922
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Ebony Weight: 18.92 Product Name: Four Light Chandelier UPC: 783209061590 Category: Single-Tier Chandelier Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Ebony
Weight: 18.92
Product Name: Four Light Chandelier
UPC: 783209061590
Category: Single-Tier Chandelier
Glass: Stone Candle
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410922
Product Name 21144SCRE Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details