Capital Lighting, Inc. 11524TCAD Mid. Chandeliers-Glass Up 410905

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 15.7 Product Name: Three Light Chandelier UPC: 783209061279 Category: Single-Tier Chandelier Glass: Textured Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 15.7 Product Name: Three Light Chandelier UPC: 783209061279 Category: Single-Tier Chandelier Glass: Textured Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11524TCAD Mid. Chandeliers-Glass Up - 410905 - Capital Lighting, Inc.
Columbus, OH, USA
11524TCAD Mid. Chandeliers-Glass Up
410905
11524TCAD Mid. Chandeliers-Glass Up 410905
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 15.7 Product Name: Three Light Chandelier UPC: 783209061279 Category: Single-Tier Chandelier Glass: Textured Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.00
Bulb
Type: Xenon
Qty: 3
Wattage: 60
Finish: Auburn Dusk
Weight: 15.7
Product Name: Three Light Chandelier
UPC: 783209061279
Category: Single-Tier Chandelier
Glass: Textured Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410905
Product Name 11524TCAD Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details