Capital Lighting, Inc. 11521TCAD Semi-Flush Mts.-Bowl Style 410901

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Auburn Dusk Weight: 6.97 Product Name: Two Light Semi-Flush Mount UPC: 783209061248 Category: Semi-Flush Mount Glass: Textured Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Auburn Dusk Weight: 6.97 Product Name: Two Light Semi-Flush Mount UPC: 783209061248 Category: Semi-Flush Mount Glass: Textured Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11521TCAD Semi-Flush Mts.-Bowl Style - 410901 - Capital Lighting, Inc.
Columbus, OH, USA
11521TCAD Semi-Flush Mts.-Bowl Style
410901
11521TCAD Semi-Flush Mts.-Bowl Style 410901
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Auburn Dusk Weight: 6.97 Product Name: Two Light Semi-Flush Mount UPC: 783209061248 Category: Semi-Flush Mount Glass: Textured Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Bulb
Type: Xenon
Qty: 2
Wattage: 60
Finish: Auburn Dusk
Weight: 6.97
Product Name: Two Light Semi-Flush Mount
UPC: 783209061248
Category: Semi-Flush Mount
Glass: Textured Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410901
Product Name 11521TCAD Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details