Capital Lighting, Inc. 23013WISN Bathroom Fixtures-Three Lights 410797

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Extension: 5 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 9.22 Product Name: Three Light Bath Vanity UPC: 783209061729 Category: Bath Vanity Glass: White Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Extension: 5 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 9.22 Product Name: Three Light Bath Vanity UPC: 783209061729 Category: Bath Vanity Glass: White Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23013WISN Bathroom Fixtures-Three Lights - 410797 - Capital Lighting, Inc.
Columbus, OH, USA
23013WISN Bathroom Fixtures-Three Lights
410797
23013WISN Bathroom Fixtures-Three Lights 410797
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Extension: 5 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 9.22 Product Name: Three Light Bath Vanity UPC: 783209061729 Category: Bath Vanity Glass: White Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 5.00
Extension: 5
Bulb
Type: Xenon
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 9.22
Product Name: Three Light Bath Vanity
UPC: 783209061729
Category: Bath Vanity
Glass: White Ice
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410797
Product Name 23013WISN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details