Capital Lighting, Inc. 23014WISN Bathroom Fixtures-Four Lights 410794

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 5.00 Extension: 5 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: Satin Nickel Weight: 11.64 Product Name: Four Light Bath Vanity UPC: 783209061736 Category: Bath Vanity Glass: White Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 5.00 Extension: 5 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: Satin Nickel Weight: 11.64 Product Name: Four Light Bath Vanity UPC: 783209061736 Category: Bath Vanity Glass: White Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23014WISN Bathroom Fixtures-Four Lights - 410794 - Capital Lighting, Inc.
Columbus, OH, USA
23014WISN Bathroom Fixtures-Four Lights
410794
23014WISN Bathroom Fixtures-Four Lights 410794
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 5.00 Extension: 5 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: Satin Nickel Weight: 11.64 Product Name: Four Light Bath Vanity UPC: 783209061736 Category: Bath Vanity Glass: White Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 5.00
Extension: 5
Bulb
Type: Xenon
Qty: 4
Wattage: 40
Finish: Satin Nickel
Weight: 11.64
Product Name: Four Light Bath Vanity
UPC: 783209061736
Category: Bath Vanity
Glass: White Ice
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410794
Product Name 23014WISN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details