Capital Lighting, Inc. 7158-3P PW Pendants-Bowl Style 410633

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Pendant Bowl Category: Bowl Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Pendant Bowl Category: Bowl Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7158-3P PW Pendants-Bowl Style - 410633 - Capital Lighting, Inc.
Columbus, OH, USA
7158-3P PW Pendants-Bowl Style
410633
7158-3P PW Pendants-Bowl Style 410633
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Pendant Bowl Category: Bowl Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Pendant Bowl
Category: Bowl
Glass: Chiseled Marble
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410633
Product Name 7158-3P PW Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details